onsemi N-Channel 170 mA 100 V SOT-23 MOSFET Transistor BSS123LT7G

Description
Power MOSFET 170 mA, 100 V, N-Channel SOT-23, 3500-REEL Product overview: BSS123LT7G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 170 mA, 100 V, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 170 mA, 100 V, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS123LT7G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET 170 mA, 100 V, N-Channel SOT-23, 3500-REEL Product overview: BSS123LT7G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 170 mA, 100 V, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 170 mA, 100 V, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS123LT7G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Channel 170 mA 100 V SOT-23 MOSFET Transistor - 278-BSS123LT7G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
N-Channel 170 mA 100 V SOT-23 MOSFET Transistor
278-BSS123LT7G
N-Channel 170 mA 100 V SOT-23 MOSFET Transistor 278-BSS123LT7G
Power MOSFET 170 mA, 100 V, N-Channel SOT-23, 3500-REEL Product overview: BSS123LT7G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 170 mA, 100 V, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 170 mA, 100 V, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS123LT7G can be used for catalog matching and distributor lookup.

Power MOSFET 170 mA, 100 V, N-Channel SOT-23, 3500-REEL Product overview: BSS123LT7G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 170 mA, 100 V, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 170 mA, 100 V, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS123LT7G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SOT23 100V 170MA 6.0

MOSFET NFET SOT23 100V 170MA 6.0

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS123LT7G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS123LT7G
MOSFET N-CH 100V 15UA SOT23

MOSFET N-CH 100V 15UA SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-BSS123LT7G BSS123LT7G BSS123LT7G
Product Name N-Channel 170 mA 100 V SOT-23 MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR8405 - 1149851-AUIRFR8405 - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers
DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers