onsemi N-Channel 170 mA 100 V SOT-23 MOSFET Transistor BSS123LT1

Description
Power MOSFET 170 mA, 100 V, N-Channel SOT-23, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BSS123LT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 170 mA, 100 V, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 170 mA, 100 V, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS123LT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET 170 mA, 100 V, N-Channel SOT-23, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BSS123LT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 170 mA, 100 V, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 170 mA, 100 V, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS123LT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 170 mA 100 V SOT-23 MOSFET Transistor
278-BSS123LT1
N-Channel 170 mA 100 V SOT-23 MOSFET Transistor 278-BSS123LT1
Power MOSFET 170 mA, 100 V, N-Channel SOT-23, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BSS123LT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 170 mA, 100 V, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 170 mA, 100 V, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS123LT1 can be used for catalog matching and distributor lookup.

Power MOSFET 170 mA, 100 V, N-Channel SOT-23, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BSS123LT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 170 mA, 100 V, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 170 mA, 100 V, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS123LT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - BSS123LT1 - 814188-BSS123LT1 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - BSS123LT1
814188-BSS123LT1
FETs - Single - BSS123LT1 814188-BSS123LT1
Manufacturer: ON Semiconductor Win Source Part Number: 814188-BSS123LT1 Packaging: Cut Tape (CT) Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100V Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-23-3 (TO-236) Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 6Ohm at 100mA, 10V Input Capacitance (Ciss) (Maximum) at Vds: 20pF at 25V Current - Continuous Drain (Id) at 25°C: 170mA Vgs(th) (Maximum) at Id: 2.8V at 1mA

Manufacturer: ON Semiconductor
Win Source Part Number: 814188-BSS123LT1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-23-3 (TO-236)
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 6Ohm at 100mA, 10V
Input Capacitance (Ciss) (Maximum) at Vds: 20pF at 25V
Current - Continuous Drain (Id) at 25°C: 170mA
Vgs(th) (Maximum) at Id: 2.8V at 1mA

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS123LT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS123LT1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS123LT1
MOSFET N-CH 100V 170MA SOT-23

MOSFET N-CH 100V 170MA SOT-23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 278-BSS123LT1 814188-BSS123LT1 BSS123LT1
Product Name N-Channel 170 mA 100 V SOT-23 MOSFET Transistor FETs - Single - BSS123LT1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details