onsemi Discrete Semiconductor Products BSS123-NL

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 237364-BSS123-NL Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BSS123 Alternative Parts (Cross-Reference): BSS119L6327XT; BSS119L6327HTSA1; BSS119; BSS119E7978; Introduction Date: January 04, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 237364-BSS123-NL Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BSS123 Alternative Parts (Cross-Reference): BSS119L6327XT; BSS119L6327HTSA1; BSS119; BSS119E7978; Introduction Date: January 04, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 237364-BSS123-NL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
237364-BSS123-NL
Discrete Semiconductor Products 237364-BSS123-NL
Manufacturer: Fairchild Semiconductor Win Source Part Number: 237364-BSS123-NL Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BSS123 Alternative Parts (Cross-Reference): BSS119L6327XT; BSS119L6327HTSA1; BSS119; BSS119E7978; Introduction Date: January 04, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 237364-BSS123-NL
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BSS123
Alternative Parts (Cross-Reference): BSS119L6327XT; BSS119L6327HTSA1; BSS119; BSS119E7978;
Introduction Date: January 04, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
100V 0.17A SOT-23 MOSFET Transistor
278-BSS123-NL
100V 0.17A SOT-23 MOSFET Transistor 278-BSS123-NL
Trans MOSFET N-CH 100V 0.17A 3-Pin SOT-23 T/R Product overview: BSS123-NL from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.17A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 0.17A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS123-NL can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 100V 0.17A 3-Pin SOT-23 T/R Product overview: BSS123-NL from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.17A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 0.17A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS123-NL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 237364-BSS123-NL 278-BSS123-NL
Product Name Discrete Semiconductor Products 100V 0.17A SOT-23 MOSFET Transistor
Package Type SOT3; SOT23
Unlock Full Specs
to access all available technical data

Similar Products

Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMCQ120R060M1T - AIMCQ120R060M1T - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
40V 40A MOSFET Transistor - 289-BUK7K6R2-40E/1X - ERSAELECTRONICS PTE. LTD.
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type Bulk
Packing Method Bulk
View Details
2 suppliers
Dual P-Channel Matched MOSFET Pair - ALD1102ASAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers