onsemi 80V 1A Bipolar Transistor BSP52

Description
NPN BJT Darlington Transistor, 80V, 1A, SOT-223, 4000-REEL Product overview: BSP52 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSP52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT Darlington Transistor, 80V, 1A, SOT-223, 4000-REEL Product overview: BSP52 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSP52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 1A Bipolar Transistor
276-BSP52
80V 1A Bipolar Transistor 276-BSP52
NPN BJT Darlington Transistor, 80V, 1A, SOT-223, 4000-REEL Product overview: BSP52 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSP52 can be used for catalog matching and distributor lookup.

NPN BJT Darlington Transistor, 80V, 1A, SOT-223, 4000-REEL Product overview: BSP52 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSP52 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - BSP52 - 079698-BSP52 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BSP52
079698-BSP52
TRANSISTORS - Transistors (BJT) - Single - BSP52 079698-BSP52
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 079698-BSP52 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN - Darlington Family Name: BSP52 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1.3V @ 500μA, 500mA Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 2000 @ 500mA, 10V Maximum Power Dissipation: 1W Alternative Parts (Cross-Reference): BSP52E6327HTSA1; BSP52GEG; BSP52E6327BTSA1; BSP 52 E7874; Introduction Date: September 22, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 079698-BSP52
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Darlington
Family Name: BSP52
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1.3V @ 500μA, 500mA
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 2000 @ 500mA, 10V
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): BSP52E6327HTSA1; BSP52GEG; BSP52E6327BTSA1; BSP 52 E7874;
Introduction Date: September 22, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Darlington Transistor, Npn, 80V, Sot-223; Transistor Polarity Onsemi - 58K8767 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor, Npn, 80V, Sot-223; Transistor Polarity Onsemi
58K8767
Darlington Transistor, Npn, 80V, Sot-223; Transistor Polarity Onsemi 58K8767
DARLINGTON TRANSISTOR, NPN, 80V, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:800mA; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

DARLINGTON TRANSISTOR, NPN, 80V, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:800mA; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BSP52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BSP52
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BSP52
TRANS NPN DARL 80V 0.8A SOT223-4

TRANS NPN DARL 80V 0.8A SOT223-4

Supplier's Site
Sheung Wan, Hong Kong
Darlington Transistors
BSP52
Darlington Transistors BSP52
Darlington Transistors NPN Transistor Darlington

Darlington Transistors NPN Transistor Darlington

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Darlington Transistors Darlington Transistors Bipolar RF Transistors Darlington Transistors
Product Number 276-BSP52 079698-BSP52 58K8767 BSP52 BSP52
Product Name 80V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BSP52 Darlington Transistor, Npn, 80V, Sot-223; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Darlington Transistors
Polarity NPN NPN; NPN - Darlington NPN
IC(max) 800 milliamps 800 milliamps 800 milliamps 800 milliamps
VCEO 80 volts 80 volts 80 volts 80 volts
VCBO 90 volts
Unlock Full Specs
to access all available technical data