onsemi TRANSISTORS - Transistors (BJT) - Single - BSP16T1G BSP16T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 012131-BSP16T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 15MHz Transistor Polarity: PNP Family Name: BSP16 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 2V @ 5mA, 50mA Collector Cut-off Current(Max): 50μA Typical Gain (hFE) (Min): 30 @ 50mA, 10V Maximum Power Dissipation: 1.5W Alternative Parts (Cross-Reference): BF721; PZTA92,135 ; PZTA92,115; PZTA92/ZLX ; Introduction Date: December 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 012131-BSP16T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 15MHz Transistor Polarity: PNP Family Name: BSP16 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 2V @ 5mA, 50mA Collector Cut-off Current(Max): 50μA Typical Gain (hFE) (Min): 30 @ 50mA, 10V Maximum Power Dissipation: 1.5W Alternative Parts (Cross-Reference): BF721; PZTA92,135 ; PZTA92,115; PZTA92/ZLX ; Introduction Date: December 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BSP16T1G - 012131-BSP16T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BSP16T1G
012131-BSP16T1G
TRANSISTORS - Transistors (BJT) - Single - BSP16T1G 012131-BSP16T1G
Manufacturer: ON Semiconductor Win Source Part Number: 012131-BSP16T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 15MHz Transistor Polarity: PNP Family Name: BSP16 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 2V @ 5mA, 50mA Collector Cut-off Current(Max): 50μA Typical Gain (hFE) (Min): 30 @ 50mA, 10V Maximum Power Dissipation: 1.5W Alternative Parts (Cross-Reference): BF721; PZTA92,135 ; PZTA92,115; PZTA92/ZLX ; Introduction Date: December 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 012131-BSP16T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 15MHz
Transistor Polarity: PNP
Family Name: BSP16
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 2V @ 5mA, 50mA
Collector Cut-off Current(Max): 50μA
Typical Gain (hFE) (Min): 30 @ 50mA, 10V
Maximum Power Dissipation: 1.5W
Alternative Parts (Cross-Reference): BF721; PZTA92,135 ; PZTA92,115; PZTA92/ZLX ;
Introduction Date: December 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 012131-BSP16T1G
Product Name TRANSISTORS - Transistors (BJT) - Single - BSP16T1G
Operating Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1899033P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
Translators, Level Shifters - 1727-74AUP1T98GW-Q100HTR-ND - DigiKey
Specs
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Output Type Single-Ended
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers