Bipolar (BJT) Transistor PNP 300V 100mA 15MHz 1.5W Surface Mount SOT-223 (TO-261)
Bipolar (BJT) Transistor PNP 300V 100mA 15MHz 1.5W Surface Mount SOT-223 (TO-261)
Bipolar (BJT) Transistor PNP 300V 100mA 15MHz 1.5W Surface Mount SOT-223 (TO-261)
PNP BJT Transistor, 300V VCEO, 1A IC, SOT-223 Product overview: BSP16T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSP16T1G can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT 100mA 300V PNP
TRANS PNP 300V 0.1A SOT223
TRANS PNP 300V 0.1A SOT223
BIPOLAR TRANSISTOR, PNP, -300V, TO-223, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:100mA; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1867370 | 1867973P | BSP16T1GOSDKR-ND | 276-BSP16T1G | BSP16T1G | BSP16T1G | BSP16T1G | 45J0622 |
| Product Name | Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | 300V 1A Bipolar Transistor | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Pnp, -300V, To-223, Full Reel; Transistor Polarity Onsemi |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP | |||
| Package Type | To-223 | TO-223 | TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA | TO-3; TO-223 | |||
| Number of units in IC | 1 | |||||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 300 volts | 300 volts | 300 volts | 300 volts |