onsemi Single Bipolar Transistors BSP16T1

Description
Bipolar (BJT) Transistor PNP 300V 100mA 15MHz 1.5W Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 300V 100mA 15MHz 1.5W Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BSP16T1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BSP16T1-ND
Single Bipolar Transistors BSP16T1-ND
Bipolar (BJT) Transistor PNP 300V 100mA 15MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 300V 100mA 15MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-BSP16T1
Bipolar Transistor 276-BSP16T1
High Voltage PNP Bipolar Transistor, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: BSP16T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSP16T1 can be used for catalog matching and distributor lookup.

High Voltage PNP Bipolar Transistor, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: BSP16T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSP16T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BSP16T1 - 803484-BSP16T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BSP16T1
803484-BSP16T1
TRANSISTORS - Transistors (BJT) - Single - BSP16T1 803484-BSP16T1
Manufacturer: ON Semiconductor Win Source Part Number: 803484-BSP16T1 Packaging: Reel Mounting Style: SMD Power - Max: 1.5W Transistor Type: PNP Frequency - Transition: 15MHz Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-223 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: TO-261-4, TO-261AA Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 300V Current - Collector Cutoff (Maximum): 50μA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 2V at 5mA, 50mA Part Number Series: BSP16 DC Current Gain (hFE) (Min) at Ic, Vce: 30 at 50mA, 10V

Manufacturer: ON Semiconductor
Win Source Part Number: 803484-BSP16T1
Packaging: Reel
Mounting Style: SMD
Power - Max: 1.5W
Transistor Type: PNP
Frequency - Transition: 15MHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-223
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: TO-261-4, TO-261AA
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 300V
Current - Collector Cutoff (Maximum): 50μA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 2V at 5mA, 50mA
Part Number Series: BSP16
DC Current Gain (hFE) (Min) at Ic, Vce: 30 at 50mA, 10V

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BSP16T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BSP16T1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BSP16T1
TRANS PNP 300V 0.1A SOT223

TRANS PNP 300V 0.1A SOT223

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number BSP16T1-ND 276-BSP16T1 803484-BSP16T1 BSP16T1
Product Name Single Bipolar Transistors Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BSP16T1 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type TO-261-4, TO-261AA SOT3
IC(max) 0.0500 milliamps 100 milliamps
VCEO 300 volts 300 volts
VCBO -350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1460482 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
80 V, 500 mA NPN general-purpose transistors - BC816-25VL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
5 suppliers