Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1024310-BS270
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 625mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA)
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 400mA (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Input Capacitance: 50pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs
MOSFETs N-Channel MOSFET Product overview: BS270 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BS270 can be used for catalog matching and distributor lookup.
N-Channel 60V 400mA (Ta) 625mW (Ta) Through Hole TO-92-3
N CHANNEL MOSFET, 60V, 400mA, TO-92; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:400mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes
MOSFET Transistor, N Channel, 400 mA, 60 V, 1.2 ohm, 10 V, 2.1 V RoHS Compliant: Yes
MOSFET N-CH 60V 400MA TO92-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1024310-BS270 | 2088-BS270 | BS270FS-ND | 8075184P | 8075184 | BS270 | 33C9973 | 25M7831 | BS270 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS270 | N-Channel MOSFET Transistor | Single FETs, MOSFETs | MOSFETs | MOSFETs | MOSFET | N Channel Mosfet, 60V, 400Ma, To-92; Channel Type Onsemi | Mosfet Transistor, N Channel, 400 Ma, 60 V, 1.2 Ohm, 10 V, 2.1 V Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | |||
| V(BR)DSS | 60 volts | ||||||||
| PD | 625 milliwatts | 625 milliwatts | |||||||
| TJ | -55 to 150 C (-67 to 302 F) | ||||||||
| Package Type | TO-92; SOT3; TO-92-3 | Bulk | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-92 | TO-92; To-92 | TO-3; TO-92 | TO-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) |