N-Channel 60V 400mA (Ta) 625mW (Ta) Through Hole TO-92-3
N-Channel 60V 400mA (Ta) 625mW (Ta) Through Hole TO-92-3
MOSFET Transistor, N Channel, 400 mA, 60 V, 1.2 ohm, 10 V, 2.1 V RoHS Compliant: Yes
60V 400mA 2Ω@500mA,10V 625mW 2.5V@250uA null TO-92-3 MOSFETs ROHS
MOSFET N-Ch Enhancement Mode Field Effect
MOSFET N-CH 60V 400MA TO92-3
| DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 488-BS270-D74ZCT-ND | 31Y0567 | BS270-D74Z | BS270-D74Z | BS270-D74Z |
| Product Name | Single FETs, MOSFETs | Mosfet Transistor, N Channel, 400 Ma, 60 V, 1.2 Ohm, 10 V, 2.1 V Rohs Compliant Onsemi | Triode/MOS Tube/Transistor >> MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | |||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-3 | TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| V(BR)DSS | 60 volts | ||||
| VGS(off) | 2.5 volts |