onsemi Motor Driver Boards, Modules - BS1D200P10 BS1D200P10

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 892805-BS1D200P10 Series: BS Operating Temperature Range: 0°C ~ 50°C Features: Stepper, Bipolar 24 ~ 36VDC Supply 3A - Load Package: Box Mounting: Chassis Mount Family Name: BS1D200P Categories: Motors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8543.70.9960
Request a Quote Datasheet
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 892805-BS1D200P10 Series: BS Operating Temperature Range: 0°C ~ 50°C Features: Stepper, Bipolar 24 ~ 36VDC Supply 3A - Load Package: Box Mounting: Chassis Mount Family Name: BS1D200P Categories: Motors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8543.70.9960
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver Boards, Modules - BS1D200P10 - 892805-BS1D200P10 - Win Source Electronics
Laguna Hills, CA, United States
Motor Driver Boards, Modules - BS1D200P10
892805-BS1D200P10
Motor Driver Boards, Modules - BS1D200P10 892805-BS1D200P10
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 892805-BS1D200P10 Series: BS Operating Temperature Range: 0°C ~ 50°C Features: Stepper, Bipolar 24 ~ 36VDC Supply 3A - Load Package: Box Mounting: Chassis Mount Family Name: BS1D200P Categories: Motors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8543.70.9960

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 892805-BS1D200P10
Series: BS
Operating Temperature Range: 0°C ~ 50°C
Features: Stepper, Bipolar 24 ~ 36VDC Supply 3A - Load
Package: Box
Mounting: Chassis Mount
Family Name: BS1D200P
Categories: Motors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8543.70.9960

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Motion Controllers
Product Number 892805-BS1D200P10
Product Name Motor Driver Boards, Modules - BS1D200P10
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data