Manufacturer: ON Semiconductor
Win Source Part Number: 098415-BS170RLRAG
Packaging: Reel - TR
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 350mW (Ta)
Family Name: BS170
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 500mA (Ta)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Input Capacitance: 60pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 Ohm @ 200mA, 10V
Alternative Parts (Cross-Reference): TSM2N7000KCT A3; TSM2N7000KCT A3G; BS170;
Introduction Date: May 07, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
N-Channel 60V 500mA (Ta) 350mW (Ta) Through Hole TO-92 (TO-226)
N-Channel JFET, 60V, 500mA, 5R, TO-92 Product overview: BS170RLRAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 500mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 500mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BS170RLRAG can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 500MA TO92-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 098415-BS170RLRAG | BS170RLRAGOSTR-ND | 278-BS170RLRAG | BS170RLRAG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS170RLRAG | Single FETs, MOSFETs | N-Channel 60V 500mA MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 60 volts | |||
| PD | 350 milliwatts | 350 milliwatts |