onsemi Single FETs, MOSFETs BS170G

Description
N-Channel 60V 500mA (Ta) 350mW (Ta) Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
N-Channel 60V 500mA (Ta) 350mW (Ta) Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BS170GOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BS170GOS-ND
Single FETs, MOSFETs BS170GOS-ND
N-Channel 60V 500mA (Ta) 350mW (Ta) Through Hole TO-92 (TO-226)

N-Channel 60V 500mA (Ta) 350mW (Ta) Through Hole TO-92 (TO-226)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS170G - 201378-BS170G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS170G
201378-BS170G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS170G 201378-BS170G
Manufacturer: ON Semiconductor Win Source Part Number: 201378-BS170G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 500mA (Ta) Gate-Source Threshold Voltage: 3V @ 1mA Max Input Capacitance: 60pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 Ohm @ 200mA, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 201378-BS170G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 350mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA)
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 500mA (Ta)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Input Capacitance: 60pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 Ohm @ 200mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 500mA MOSFET Transistor
278-BS170G
N-Channel 60V 500mA MOSFET Transistor 278-BS170G
N-Channel JFET, 60V, 500mA, 5R, TO-92 Product overview: BS170G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 500mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 500mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BS170G can be used for catalog matching and distributor lookup.

N-Channel JFET, 60V, 500mA, 5R, TO-92 Product overview: BS170G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 500mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 500mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BS170G can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - BS170G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BS170G
Single FETs, MOSFETs BS170G
MOSFET N-CH 60V 500MA TO92-3

MOSFET N-CH 60V 500MA TO92-3

Supplier's Site
MOSFET;N-Ch;VDSS 90VDC;RDS(ON) 1.8 Ohms;ID 0.5A;TO-92 (TO-226);PD 350mW;-55degc - 70099793 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET;N-Ch;VDSS 90VDC;RDS(ON) 1.8 Ohms;ID 0.5A;TO-92 (TO-226);PD 350mW;-55degc
70099793
MOSFET;N-Ch;VDSS 90VDC;RDS(ON) 1.8 Ohms;ID 0.5A;TO-92 (TO-226);PD 350mW;-55degc 70099793
MOSFET;N-Ch;VDSS 90VDC;RDS(ON) 1.8 Ohms;ID 0.5A;TO-92 (TO-226);PD 350mW;-55degc

MOSFET;N-Ch;VDSS 90VDC;RDS(ON) 1.8 Ohms;ID 0.5A;TO-92 (TO-226);PD 350mW;-55degc

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BS170G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BS170G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BS170G
MOSFET N-CH 60V 500MA TO92-3

MOSFET N-CH 60V 500MA TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BS170GOS-ND 201378-BS170G 278-BS170G BS170G 70099793 BS170G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS170G N-Channel 60V 500mA MOSFET Transistor Single FETs, MOSFETs MOSFET;N-Ch;VDSS 90VDC;RDS(ON) 1.8 Ohms;ID 0.5A;TO-92 (TO-226);PD 350mW;-55degc Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-92; TO-226-3, TO-92-3 Long Body TO-92; SOT3; TO-92-3 TO-92; TO-226-3, TO-92-3 Long Body TO-92
V(BR)DSS 60 volts 60 volts 90 volts
PD 350 milliwatts 350 milliwatts 350 milliwatts 350 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers