onsemi Single FETs, MOSFETs BS170

Description
N-Channel 60V 500mA (Ta) 830mW (Ta) Through Hole TO-92-3
Request a Quote Datasheet
Description
N-Channel 60V 500mA (Ta) 830mW (Ta) Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BS170-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BS170-ND
Single FETs, MOSFETs BS170-ND
N-Channel 60V 500mA (Ta) 830mW (Ta) Through Hole TO-92-3

N-Channel 60V 500mA (Ta) 830mW (Ta) Through Hole TO-92-3

Buy Now Datasheet
MOSFETs - 6714736 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6714736
MOSFETs 6714736
MOSFET N-Channel 60V 0.5A TO-92

MOSFET N-Channel 60V 0.5A TO-92

Supplier's Site
MOSFETs - 6714736P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6714736P
MOSFETs 6714736P
MOSFET N-Channel 60V 0.5A TO-92

MOSFET N-Channel 60V 0.5A TO-92

Supplier's Site
MOSFETs - 1241745 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1241745
MOSFETs 1241745
MOSFET N-Channel 60V 0.5A TO-92

MOSFET N-Channel 60V 0.5A TO-92

Supplier's Site
Discrete Semiconductor Products - 094965-BS170 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
094965-BS170
Discrete Semiconductor Products 094965-BS170
Manufacturer: Fairchild Semiconductor Win Source Part Number: 094965-BS170 Category: Discrete Semiconductor Products Family: FETs - Single Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-226-3 TO-92-3 (TO-226AA) Manufacturer Device Package: TO-92-3 Standard Package: 10000 Catalog: N-Channel Standard FETs FET Type: MOSFET N-Channel Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 500mA (Ta) Vgs(th) (Max) @ Id: 3V @ 1mA Input Capacitance (Ciss) @ Vds: 40pF @ 10V Power - Max: 830mW Rds On (Max) @ Id Vgs: 5 Ohm @ 200mA 10V Family Name: BS170 Alternative Parts (Cross-Reference): TSM2N7000KCT B0; TSM2N7000KCT A3; Introduction Date: March 07, 2001 ECCN: EAR99 Country of Origin: China, Israel, Philippines, Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Signal Processing

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 094965-BS170
Category: Discrete Semiconductor Products
Family: FETs - Single
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-226-3 TO-92-3 (TO-226AA)
Manufacturer Device Package: TO-92-3
Standard Package: 10000
Catalog: N-Channel Standard FETs
FET Type: MOSFET N-Channel Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 500mA (Ta)
Vgs(th) (Max) @ Id: 3V @ 1mA
Input Capacitance (Ciss) @ Vds: 40pF @ 10V
Power - Max: 830mW
Rds On (Max) @ Id Vgs: 5 Ohm @ 200mA 10V
Family Name: BS170
Alternative Parts (Cross-Reference): TSM2N7000KCT B0; TSM2N7000KCT A3;
Introduction Date: March 07, 2001
ECCN: EAR99
Country of Origin: China, Israel, Philippines, Republic of Korea
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Signal Processing

Buy Now
Singapore, Singapore
N-Channel 60V 500mA 5ohm MOSFET Transistor
2088-BS170
N-Channel 60V 500mA 5ohm MOSFET Transistor 2088-BS170
MOSFETs Single N-Channel Small Signal MOSFET 60V, 500mA, 5ohm Product overview: BS170 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 500mA, 5ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 500mA, 5ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BS170 can be used for catalog matching and distributor lookup.

MOSFETs Single N-Channel Small Signal MOSFET 60V, 500mA, 5ohm Product overview: BS170 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 500mA, 5ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 500mA, 5ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BS170 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - BS170 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BS170
Single FETs, MOSFETs BS170
MOSFET N-CH 60V 500MA TO92-3

MOSFET N-CH 60V 500MA TO92-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BS170 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BS170
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BS170
MOSFET N-CH 60V 500MA TO92-3

MOSFET N-CH 60V 500MA TO92-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
BS170
MOSFET BS170
MOSFET N-Channel MOSFET

MOSFET N-Channel MOSFET

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BS170
Triode/MOS Tube/Transistor >> MOSFETs BS170
60V 500mA 5Ω@10V,200mA 830mW 3V@1mA N Channel TO-92-3 MOSFETs ROHS

60V 500mA 5Ω@10V,200mA 830mW 3V@1mA N Channel TO-92-3 MOSFETs ROHS

Supplier's Site Datasheet
N Channel Mosfet, 60V, 500Ma, To-92; Channel Type Onsemi - 58K8772 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 500Ma, To-92; Channel Type Onsemi
58K8772
N Channel Mosfet, 60V, 500Ma, To-92; Channel Type Onsemi 58K8772
N CHANNEL MOSFET, 60V, 500mA, TO-92; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:500mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 500mA, TO-92; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:500mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 500 Ma, 60 V, 1.2 Ohm, 10 V, 2.1 V Rohs Compliant Onsemi - 25M7820 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 500 Ma, 60 V, 1.2 Ohm, 10 V, 2.1 V Rohs Compliant Onsemi
25M7820
Mosfet Transistor, N Channel, 500 Ma, 60 V, 1.2 Ohm, 10 V, 2.1 V Rohs Compliant Onsemi 25M7820
MOSFET Transistor, N Channel, 500 mA, 60 V, 1.2 ohm, 10 V, 2.1 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 500 mA, 60 V, 1.2 ohm, 10 V, 2.1 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BS170-ND 6714736 6714736P 094965-BS170 2088-BS170 BS170 BS170 BS170 BS170 58K8772 25M7820
Product Name Single FETs, MOSFETs MOSFETs MOSFETs Discrete Semiconductor Products N-Channel 60V 500mA 5ohm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs N Channel Mosfet, 60V, 500Ma, To-92; Channel Type Onsemi Mosfet Transistor, N Channel, 500 Ma, 60 V, 1.2 Ohm, 10 V, 2.1 V Rohs Compliant Onsemi
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; To-92 TO-92; TO-92 TO-92; SOT3 Bulk TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92 TO-3; TO-92 TO-3
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data