onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS170-D74Z BS170-D74Z

Description
Manufacturer: ON Semiconductor Win Source Part Number: 913554-BS170-D74Z Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 500mA (Ta) 830mW (Ta) Through Hole TO-92-3 Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: BS170 Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: BS170-D74ZCT, BS170-D74ZTB, BS170_D74ZCT, BS170_D74ZTB-ND, BS170_D74ZTB, BS170_D74ZCT-ND, BS170_D74Z, BS170_D74Z-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 913554-BS170-D74Z Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 500mA (Ta) 830mW (Ta) Through Hole TO-92-3 Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: BS170 Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: BS170-D74ZCT, BS170-D74ZTB, BS170_D74ZCT, BS170_D74ZTB-ND, BS170_D74ZTB, BS170_D74ZCT-ND, BS170_D74Z, BS170_D74Z-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS170-D74Z - 913554-BS170-D74Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS170-D74Z
913554-BS170-D74Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS170-D74Z 913554-BS170-D74Z
Manufacturer: ON Semiconductor Win Source Part Number: 913554-BS170-D74Z Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 500mA (Ta) 830mW (Ta) Through Hole TO-92-3 Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: BS170 Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: BS170-D74ZCT, BS170-D74ZTB, BS170_D74ZCT, BS170_D74ZTB-ND, BS170_D74ZTB, BS170_D74ZCT-ND, BS170_D74Z, BS170_D74Z-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 913554-BS170-D74Z
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 500mA (Ta) 830mW (Ta) Through Hole TO-92-3
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: BS170
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: BS170-D74ZCT, BS170-D74ZTB, BS170_D74ZCT, BS170_D74ZTB-ND, BS170_D74ZTB, BS170_D74ZCT-ND, BS170_D74Z, BS170_D74Z-ND

Buy Now Datasheet
Single FETs, MOSFETs - BS170-D74ZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BS170-D74ZCT-ND
Single FETs, MOSFETs BS170-D74ZCT-ND
N-Channel 60V 500mA (Ta) 830mW (Ta) Through Hole TO-92-3

N-Channel 60V 500mA (Ta) 830mW (Ta) Through Hole TO-92-3

Buy Now Datasheet
Single FETs, MOSFETs - BS170-D74ZTB-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BS170-D74ZTB-ND
Single FETs, MOSFETs BS170-D74ZTB-ND
N-Channel 60V 500mA (Ta) 830mW (Ta) Through Hole TO-92-3

N-Channel 60V 500mA (Ta) 830mW (Ta) Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BS170-D74Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BS170-D74Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BS170-D74Z
MOSFET N-CH 60V 500MA TO92-3

MOSFET N-CH 60V 500MA TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 913554-BS170-D74Z BS170-D74ZCT-ND BS170-D74Z
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS170-D74Z Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 20 GHz, 180 um Discrete GaAs pHEMT Die - QPD2018D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material GaAs
Transistor Grade / Operating Range Military
View Details
2 suppliers