N-Channel 60V 500mA (Ta) 830mW (Ta) Through Hole TO-92-3
N-Channel 60V 500mA (Ta) 830mW (Ta) Through Hole TO-92-3
MOSFET, N-CH, 60V, 0.5A, 150DEG C, 0.83W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:500mA; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V; Power Dissipation:830mW RoHS Compliant: Yes
Small Signal MOSFET 60V 500mA 5 Ohm Single N-Channel TO-92 / REEL
MOSFET N-CH 60V 500MA TO92-3
MOSFET N-CH 60V 500MA TO92-3
MOSFET N-Ch Enhancement Mode Field Effect
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1867140 | 1868777P | BS170-D27ZTR-ND | 31Y0565 | 48AC0675 | BS170-D27Z | BS170-D27Z | BS170-D27Z |
| Product Name | MOSFETs | MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 60V, 0.5A, 150Deg C, 0.83W; Channel Type Onsemi | Small Signal Mosfet 60V 500Ma 5 Ohm Single N-Channel To-92 / Reel Onsemi | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Package Type | TO-92; To-92 | TO-92; TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-3 | TO-3; TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| Number of units in IC | 1 | |||||||
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||||
| IDSS | 500 milliamps | 500 milliamps | ||||||
| PD | 830 milliwatts | 830 milliwatts |