onsemi N Channel Mosfet, 60V, 500Ma, To-92; Channel Type Onsemi BS170_D27Z

Description
N CHANNEL MOSFET, 60V, 500mA, TO-92; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:500mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes
Datasheet
Description
N CHANNEL MOSFET, 60V, 500mA, TO-92; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:500mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Channel Mosfet, 60V, 500Ma, To-92; Channel Type Onsemi - 67P3441 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 500Ma, To-92; Channel Type Onsemi
67P3441
N Channel Mosfet, 60V, 500Ma, To-92; Channel Type Onsemi 67P3441
N CHANNEL MOSFET, 60V, 500mA, TO-92; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:500mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 500mA, TO-92; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:500mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 60V, 500Ma, To-92, Full Reel; Channel Type Onsemi - 82C0826 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 500Ma, To-92, Full Reel; Channel Type Onsemi
82C0826
N Channel Mosfet, 60V, 500Ma, To-92, Full Reel; Channel Type Onsemi 82C0826
N CHANNEL MOSFET, 60V, 500mA, TO-92, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:500mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Power Dissipation:830mW RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 500mA, TO-92, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:500mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Power Dissipation:830mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 67P3441 82C0826
Product Name N Channel Mosfet, 60V, 500Ma, To-92; Channel Type Onsemi N Channel Mosfet, 60V, 500Ma, To-92, Full Reel; Channel Type Onsemi
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1333343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Dfn2020
View Details
Single FETs, MOSFETs - 94-4796-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
CSD18503Q5A 40V N-Channel NexFET? Power MOSFET, CSD18503Q5A - CSD18503Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0062 ohms
View Details
8 suppliers