onsemi 60V 500MA MOSFET Transistor BS170_D26Z

Description
MOSFET N-CH 60V 500MA TO-92 Product overview: BS170_D26Z from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 500MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BS170_D26Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 500MA TO-92 Product overview: BS170_D26Z from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 500MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BS170_D26Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 500MA MOSFET Transistor
285-BS170_D26Z
60V 500MA MOSFET Transistor 285-BS170_D26Z
MOSFET N-CH 60V 500MA TO-92 Product overview: BS170_D26Z from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 500MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BS170_D26Z can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 500MA TO-92 Product overview: BS170_D26Z from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 500MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BS170_D26Z can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS170_D26Z - 1024307-BS170_D26Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS170_D26Z
1024307-BS170_D26Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS170_D26Z 1024307-BS170_D26Z
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1024307-BS170_D26Z Packaging: Reel - TR Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 830mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 500mA (Ta) Gate-Source Threshold Voltage: 3V @ 1mA Max Input Capacitance: 40pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 Ohm @ 200mA, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1024307-BS170_D26Z
Packaging: Reel - TR
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 830mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 500mA (Ta)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Input Capacitance: 40pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 Ohm @ 200mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
N Channel Mosfet, 60V, 500Ma, To-92; Channel Type Onsemi - 15R3418 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 500Ma, To-92; Channel Type Onsemi
15R3418
N Channel Mosfet, 60V, 500Ma, To-92; Channel Type Onsemi 15R3418
N CHANNEL MOSFET, 60V, 500mA, TO-92; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:500mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 500mA, TO-92; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:500mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 60V, 500Ma, To-92, Full Reel; Channel Type Onsemi - 82C0825 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 500Ma, To-92, Full Reel; Channel Type Onsemi
82C0825
N Channel Mosfet, 60V, 500Ma, To-92, Full Reel; Channel Type Onsemi 82C0825
N CHANNEL MOSFET, 60V, 500mA, TO-92, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:500mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Power Dissipation:830mW RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 500mA, TO-92, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:500mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Power Dissipation:830mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-BS170_D26Z 1024307-BS170_D26Z 15R3418 82C0825
Product Name 60V 500MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS170_D26Z N Channel Mosfet, 60V, 500Ma, To-92; Channel Type Onsemi N Channel Mosfet, 60V, 500Ma, To-92, Full Reel; Channel Type Onsemi
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
PD 830 milliwatts 830 milliwatts 830 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Reel - TR TO-92; SOT3; TO-92-3 TO-3; TO-92 TO-3; TO-92
Unlock Full Specs
to access all available technical data