onsemi N-Channel 60V 500mA MOSFET Transistor BS170-D26Z

Description
Single N-Channel Small Signal MOSFET 60V, 500mA, 5Ω, 2000-REEL Product overview: BS170-D26Z from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 500mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 500mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BS170-D26Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Small Signal MOSFET 60V, 500mA, 5Ω, 2000-REEL Product overview: BS170-D26Z from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 500mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 500mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BS170-D26Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 500mA MOSFET Transistor
278-BS170-D26Z
N-Channel 60V 500mA MOSFET Transistor 278-BS170-D26Z
Single N-Channel Small Signal MOSFET 60V, 500mA, 5Ω, 2000-REEL Product overview: BS170-D26Z from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 500mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 500mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BS170-D26Z can be used for catalog matching and distributor lookup.

Single N-Channel Small Signal MOSFET 60V, 500mA, 5Ω, 2000-REEL Product overview: BS170-D26Z from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 500mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 500mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BS170-D26Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1867139 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1867139
MOSFETs 1867139
ON Semiconductor, BS170-D26Z

ON Semiconductor, BS170-D26Z

Supplier's Site
MOSFETs - 1868722P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1868722P
MOSFETs 1868722P
ON Semiconductor, BS170-D26Z

ON Semiconductor, BS170-D26Z

Supplier's Site
MOSFETs - 1868722 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1868722
MOSFETs 1868722
ON Semiconductor, BS170-D26Z

ON Semiconductor, BS170-D26Z

Supplier's Site
Single FETs, MOSFETs - BS170-D26ZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BS170-D26ZTR-ND
Single FETs, MOSFETs BS170-D26ZTR-ND
N-Channel 60V 500mA (Ta) 830mW (Ta) Through Hole TO-92-3

N-Channel 60V 500mA (Ta) 830mW (Ta) Through Hole TO-92-3

Buy Now Datasheet
Single FETs, MOSFETs - BS170-D26ZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BS170-D26ZCT-ND
Single FETs, MOSFETs BS170-D26ZCT-ND
N-Channel 60V 500mA (Ta) 830mW (Ta) Through Hole TO-92-3

N-Channel 60V 500mA (Ta) 830mW (Ta) Through Hole TO-92-3

Buy Now Datasheet
Single FETs, MOSFETs - BS170-D26Z - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BS170-D26Z
Single FETs, MOSFETs BS170-D26Z
MOSFET N-CH 60V 500MA TO92-3

MOSFET N-CH 60V 500MA TO92-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BS170-D26Z
Triode/MOS Tube/Transistor >> MOSFETs BS170-D26Z
60V 500mA 5Ω@10V,200mA 830mW 3V@1mA N Channel TO-92-3 MOSFETs ROHS

60V 500mA 5Ω@10V,200mA 830mW 3V@1mA N Channel TO-92-3 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch Enhancement Mode Field Effect

MOSFET N-Ch Enhancement Mode Field Effect

Buy Now Datasheet
Mosfet, N-Ch, 60V, 0.5A, 150Deg C, 0.83W; Channel Type Onsemi - 31Y0564 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.5A, 150Deg C, 0.83W; Channel Type Onsemi
31Y0564
Mosfet, N-Ch, 60V, 0.5A, 150Deg C, 0.83W; Channel Type Onsemi 31Y0564
MOSFET, N-CH, 60V, 0.5A, 150DEG C, 0.83W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:500mA; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V; Power Dissipation:830mW RoHS Compliant: Yes

MOSFET, N-CH, 60V, 0.5A, 150DEG C, 0.83W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:500mA; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V; Power Dissipation:830mW RoHS Compliant: Yes

Supplier's Site
Small Signal Mosfet 60V 500Ma 5 Ohm Single N-Channel To-92 / Reel Onsemi - 48AC0674 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Mosfet 60V 500Ma 5 Ohm Single N-Channel To-92 / Reel Onsemi
48AC0674
Small Signal Mosfet 60V 500Ma 5 Ohm Single N-Channel To-92 / Reel Onsemi 48AC0674
Small Signal MOSFET 60V 500mA 5 Ohm Single N-Channel TO-92 / REEL

Small Signal MOSFET 60V 500mA 5 Ohm Single N-Channel TO-92 / REEL

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BS170-D26Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BS170-D26Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BS170-D26Z
MOSFET N-CH 60V 500MA TO92-3

MOSFET N-CH 60V 500MA TO92-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-BS170-D26Z 1867139 1868722P BS170-D26ZTR-ND BS170-D26Z BS170-D26Z BS170-D26Z 31Y0564 48AC0674 BS170-D26Z
Product Name N-Channel 60V 500mA MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET Mosfet, N-Ch, 60V, 0.5A, 150Deg C, 0.83W; Channel Type Onsemi Small Signal Mosfet 60V 500Ma 5 Ohm Single N-Channel To-92 / Reel Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-92; To-92 TO-92; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92 TO-3 TO-3; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Number of units in IC 1
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFR3607-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
7 suppliers