onsemi Single FETs, MOSFETs BS107G

Description
N-Channel 200V 250mA (Ta) 350mW (Ta) Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
N-Channel 200V 250mA (Ta) 350mW (Ta) Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BS107GOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BS107GOS-ND
Single FETs, MOSFETs BS107GOS-ND
N-Channel 200V 250mA (Ta) 350mW (Ta) Through Hole TO-92 (TO-226)

N-Channel 200V 250mA (Ta) 350mW (Ta) Through Hole TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
N-Channel 200V 250mA 14 Ohm MOSFET Transistor
278-BS107G
N-Channel 200V 250mA 14 Ohm MOSFET Transistor 278-BS107G
Small Signal MOSFET 200V 250mA 14 Ohm Single N-Channel TO-92, TO-92 (TO-226) 5.33mm Body Height, 1000-BLKBX Product overview: BS107G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 250mA, 14 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 250mA, 14 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BS107G can be used for catalog matching and distributor lookup.

Small Signal MOSFET 200V 250mA 14 Ohm Single N-Channel TO-92, TO-92 (TO-226) 5.33mm Body Height, 1000-BLKBX Product overview: BS107G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 250mA, 14 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 250mA, 14 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BS107G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS107G - 1154520-BS107G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS107G
1154520-BS107G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS107G 1154520-BS107G
Manufacturer: ON Semiconductor Win Source Part Number: 1154520-BS107G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1154520-BS107G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Single FETs, MOSFETs - BS107G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BS107G
Single FETs, MOSFETs BS107G
MOSFET N-CH 200V 250MA TO92-3

MOSFET N-CH 200V 250MA TO92-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BS107G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BS107G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BS107G
MOSFET N-CH 200V 250MA TO92-3

MOSFET N-CH 200V 250MA TO92-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BS107GOS-ND 278-BS107G 1154520-BS107G BS107G BS107G
Product Name Single FETs, MOSFETs N-Channel 200V 250mA 14 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS107G Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-92; TO-226-3, TO-92-3 Long Body SOT3 TO-92; TO-226-3, TO-92-3 Long Body
PD 350 milliwatts 350 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
 - AUIRF1405ZS-7TRL - Rochester Electronics
Specs
Package Type D2PAK7P
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
Discrete Semiconductor Products - Transistors - JFETs - UJ3N120035K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
Output Power 429 watts
View Details
3 suppliers