onsemi Single FETs, MOSFETs BS107AG

Description
N-Channel 200V 250mA (Ta) 350mW (Ta) Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
N-Channel 200V 250mA (Ta) 350mW (Ta) Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BS107AGOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BS107AGOS-ND
Single FETs, MOSFETs BS107AGOS-ND
N-Channel 200V 250mA (Ta) 350mW (Ta) Through Hole TO-92 (TO-226)

N-Channel 200V 250mA (Ta) 350mW (Ta) Through Hole TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
N-Channel 200V 250mA 6 Ohm MOSFET Transistor
278-BS107AG
N-Channel 200V 250mA 6 Ohm MOSFET Transistor 278-BS107AG
Small Signal MOSFET 200V 250mA 6 Ohm Single N-Channel TO-92, TO-92 (TO-226) 5.33mm Body Height, 1000-BLKBX Product overview: BS107AG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 250mA, 6 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 250mA, 6 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BS107AG can be used for catalog matching and distributor lookup.

Small Signal MOSFET 200V 250mA 6 Ohm Single N-Channel TO-92, TO-92 (TO-226) 5.33mm Body Height, 1000-BLKBX Product overview: BS107AG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 250mA, 6 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 250mA, 6 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BS107AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS107AG - 012114-BS107AG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS107AG
012114-BS107AG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS107AG 012114-BS107AG
Manufacturer: ON Semiconductor Win Source Part Number: 012114-BS107AG Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 250mA (Ta) Gate-Source Threshold Voltage: 3V @ 1mA Max Input Capacitance: 60pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.4 Ohm @ 250mA, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 012114-BS107AG
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 350mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA)
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 250mA (Ta)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Input Capacitance: 60pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.4 Ohm @ 250mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BS107AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BS107AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BS107AG
MOSFET N-CH 200V 250MA TO92-3

MOSFET N-CH 200V 250MA TO92-3

Supplier's Site
MOSFET N-CH 200V 0.25A TO-92 - 598-BS107AG - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 200V 0.25A TO-92
598-BS107AG
MOSFET N-CH 200V 0.25A TO-92 598-BS107AG
MOSFET N-CH 200V 0.25A TO-92

MOSFET N-CH 200V 0.25A TO-92

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BS107AGOS-ND 278-BS107AG 012114-BS107AG BS107AG 598-BS107AG
Product Name Single FETs, MOSFETs N-Channel 200V 250mA 6 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS107AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 200V 0.25A TO-92
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-92; TO-226-3, TO-92-3 Long Body TO-92; SOT3; TO-92-3 TO-92; TO-226-3, TO-92-3 Long Body
PD 350 milliwatts 350 milliwatts 350 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112257 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details