MOSFET N-CH 75V 60A TO-220ML
Manufacturer: ON Semiconductor
Win Source Part Number: 099084-BMS4007-1E
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220ML
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 60A (Ta)
Max Gate Charge: 160nC @ 10V
Max Input Capacitance: 9700pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.8 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
N-Channel Power MOSFET, 75V, 60A, 7.8mΩ, TO-220ML(LS), 50-TUBE Product overview: BMS4007-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BMS4007-1E can be used for catalog matching and distributor lookup.
MOSFET N-CH 75V 60A TO-220ML
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | BMS4007-1E-ND | 099084-BMS4007-1E | 278-BMS4007-1E | BMS4007-1E |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BMS4007-1E | N-Channel 75V 60A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | |||
| V(BR)DSS | 75 volts | |||
| PD | 2000 to 30000 milliwatts |