onsemi Single FETs, MOSFETs BMS3004-1E

Description
P-Channel 75V 68A (Ta) 2W (Ta), 40W (Tc) Through Hole TO-220F-3SG
Request a Quote Datasheet
Description
P-Channel 75V 68A (Ta) 2W (Ta), 40W (Tc) Through Hole TO-220F-3SG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BMS3004-1EOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BMS3004-1EOS-ND
Single FETs, MOSFETs BMS3004-1EOS-ND
P-Channel 75V 68A (Ta) 2W (Ta), 40W (Tc) Through Hole TO-220F-3SG

P-Channel 75V 68A (Ta) 2W (Ta), 40W (Tc) Through Hole TO-220F-3SG

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1049511-BMS3004-1E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1049511-BMS3004-1E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1049511-BMS3004-1E
Win Source Part Number: 1049511-BMS3004-1E Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 75 V Current - Continuous Drain (Id) @ 25°C: 68A (Ta) Rds On (Max) @ Id, Vgs: 8.5mOhm @ 34A, 10V Power Dissipation (Max): 2W (Ta), 40W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220F-3SG Gate Charge (Qg) (Max) @ Vgs: 300 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 13400 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IRFB7787PBF; IRFB7740PBF; BMS4007-1E; STP75NF75FP; BBL4001-1E; STP141NF55BMS30041E; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: BMS3004-1E-ND,BMS300 4-1EOS Base Product Number: BMS30 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4V, 10V

Win Source Part Number: 1049511-BMS3004-1E
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 75 V
Current - Continuous Drain (Id) @ 25°C: 68A (Ta)
Rds On (Max) @ Id, Vgs: 8.5mOhm @ 34A, 10V
Power Dissipation (Max): 2W (Ta), 40W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220F-3SG
Gate Charge (Qg) (Max) @ Vgs: 300 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 13400 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IRFB7787PBF; IRFB7740PBF; BMS4007-1E; STP75NF75FP; BBL4001-1E; STP141NF55BMS30041E;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: BMS3004-1E-ND,BMS3004-1EOS
Base Product Number: BMS30
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V

Buy Now Datasheet
Singapore, Singapore
P-Channel -75V -68A TO-220 MOSFET Transistor
278-BMS3004-1E
P-Channel -75V -68A TO-220 MOSFET Transistor 278-BMS3004-1E
P-Channel Power MOSFET, -75V, -68A, 8.5mΩ, TO-220 Fullpack, 3-Lead / TO-220F-3FG, 50-TUBE Product overview: BMS3004-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -75V, -68A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -75V, -68A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BMS3004-1E can be used for catalog matching and distributor lookup.

P-Channel Power MOSFET, -75V, -68A, 8.5mΩ, TO-220 Fullpack, 3-Lead / TO-220F-3FG, 50-TUBE Product overview: BMS3004-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -75V, -68A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -75V, -68A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BMS3004-1E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET P-CH 75V 68A TO-220F-3SG - 598-BMS3004-1E - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 75V 68A TO-220F-3SG
598-BMS3004-1E
MOSFET P-CH 75V 68A TO-220F-3SG 598-BMS3004-1E
MOSFET P-CH 75V 68A TO-220F-3SG

MOSFET P-CH 75V 68A TO-220F-3SG

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PCH 4V DRIVE SERIES

MOSFET PCH 4V DRIVE SERIES

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BMS3004-1E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BMS3004-1E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BMS3004-1E
MOSFET P-CH 75V 68A TO220F-3SG

MOSFET P-CH 75V 68A TO220F-3SG

Supplier's Site
Single FETs, MOSFETs - BMS3004-1E - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BMS3004-1E
Single FETs, MOSFETs BMS3004-1E
MOSFET P-CH 75V 68A TO220F-3SG

MOSFET P-CH 75V 68A TO220F-3SG

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BMS3004-1EOS-ND 1049511-BMS3004-1E 278-BMS3004-1E 598-BMS3004-1E BMS3004-1E BMS3004-1E BMS3004-1E
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single P-Channel -75V -68A TO-220 MOSFET Transistor MOSFET P-CH 75V 68A TO-220F-3SG MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
PD 2000 to 40000 milliwatts 2000 milliwatts 2000 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Transistor Technology / Material SILICON MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data