P-Channel 60V 78A (Ta) 2W (Ta), 40W (Tc) Through Hole TO-220ML
Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 1153913-BMS3003
Manufacturer Homepage: www.ssdc-jp.com/eng/
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
MOSFET P-CH 60V 78A TO220ML
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | BMS3003-ND | 1153913-BMS3003 | BMS3003 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BMS3003 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel |