JFET N-Channel 225mW Surface Mount SOT-23-3 (TO-236)
Small Signal JFET, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BFR31LT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-BFR31LT1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 913315-BFR31LT1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: JFET N-Channel 225 mW Surface Mount SOT-23-3 (TO-236)
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BFR31
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
JFET N-CH SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | RF Transistors |
| Product Number | BFR31LT1-ND | 288-BFR31LT1 | 913315-BFR31LT1 | BFR31LT1 |
| Product Name | JFETs | SOT-23 Bipolar Transistor | JFETs (Junction Field Effect) - BFR31LT1 | Discrete Semiconductor Products - Transistors - JFETs |
| Polarity | N-Channel | N-Channel | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 (TO-236) | ||
| PD | 225 milliwatts |