onsemi N-Channel 500 V 11 A 430 mOhm MOSFET Transistor BFL4037

Description
Power MOSFET 500 V, 11 A, 430 mOhm Single N-Channel Product overview: BFL4037 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 11 A, 430 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 11 A, 430 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BFL4037 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET 500 V, 11 A, 430 mOhm Single N-Channel Product overview: BFL4037 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 11 A, 430 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 11 A, 430 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BFL4037 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 500 V 11 A 430 mOhm MOSFET Transistor
278-BFL4037
N-Channel 500 V 11 A 430 mOhm MOSFET Transistor 278-BFL4037
Power MOSFET 500 V, 11 A, 430 mOhm Single N-Channel Product overview: BFL4037 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 11 A, 430 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 11 A, 430 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BFL4037 can be used for catalog matching and distributor lookup.

Power MOSFET 500 V, 11 A, 430 mOhm Single N-Channel Product overview: BFL4037 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 11 A, 430 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 11 A, 430 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BFL4037 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1377985-BFL4037 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1377985-BFL4037
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1377985-BFL4037
Win Source Part Number: 1377985-BFL4037 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: 150°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Sanyo Package: Bulk Product Status: Active Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FI(LS) FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 11A (Tc) Rds On (Max) @ Id, Vgs: 430mOhm @ 8A, 10V Vgs(th) (Max) @ Id: 5V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 48.6 nC @ 10 V Vgs (Max): ±30V Input Capacitance (Ciss) (Max) @ Vds: 1200 pF @ 30 V Power Dissipation (Max): 2W (Ta), 40W (Tc) Mounting Type: Through Hole HTSUS: 0000.00.0000 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1377985-BFL4037
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: 150°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Sanyo
Package: Bulk
Product Status: Active
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FI(LS)
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 11A (Tc)
Rds On (Max) @ Id, Vgs: 430mOhm @ 8A, 10V
Vgs(th) (Max) @ Id: 5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs: 48.6 nC @ 10 V
Vgs (Max): ±30V
Input Capacitance (Ciss) (Max) @ Vds: 1200 pF @ 30 V
Power Dissipation (Max): 2W (Ta), 40W (Tc)
Mounting Type: Through Hole
HTSUS: 0000.00.0000
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BFL4037 1377985-BFL4037
Product Name N-Channel 500 V 11 A 430 mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data