onsemi N-Channel 500 V 9.6 A 520 mOhm MOSFET Transistor BFL4036

Description
Power MOSFET 500 V, 9.6 A, 520 mOhm Single N-Channel Product overview: BFL4036 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 9.6 A, 520 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 9.6 A, 520 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BFL4036 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET 500 V, 9.6 A, 520 mOhm Single N-Channel Product overview: BFL4036 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 9.6 A, 520 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 9.6 A, 520 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BFL4036 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 500 V 9.6 A 520 mOhm MOSFET Transistor
278-BFL4036
N-Channel 500 V 9.6 A 520 mOhm MOSFET Transistor 278-BFL4036
Power MOSFET 500 V, 9.6 A, 520 mOhm Single N-Channel Product overview: BFL4036 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 9.6 A, 520 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 9.6 A, 520 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BFL4036 can be used for catalog matching and distributor lookup.

Power MOSFET 500 V, 9.6 A, 520 mOhm Single N-Channel Product overview: BFL4036 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 9.6 A, 520 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 9.6 A, 520 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BFL4036 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1381587-BFL4036 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1381587-BFL4036
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1381587-BFL4036
Win Source Part Number: 1381587-BFL4036 Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Package: Bulk Standard Package: 100 pcs Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 9.6A (Tc) Rds On (Max) @ Id, Vgs: 520mOhm @ 7A, 10V Vgs(th) (Max) @ Id: 5V @ 1mA Power Dissipation (Max): 2W (Ta), 37W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220F-3FS Gate Charge (Qg) (Max) @ Vgs: 38.4 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1000 pF @ 30 V Vgs (Max): ±30V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: SANYO Semiconductor (U.S.A) Corporation Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381587-BFL4036
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>Single FETs, MOSFETs
Package: Bulk
Standard Package: 100 pcs
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 9.6A (Tc)
Rds On (Max) @ Id, Vgs: 520mOhm @ 7A, 10V
Vgs(th) (Max) @ Id: 5V @ 1mA
Power Dissipation (Max): 2W (Ta), 37W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220F-3FS
Gate Charge (Qg) (Max) @ Vgs: 38.4 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1000 pF @ 30 V
Vgs (Max): ±30V
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: SANYO Semiconductor (U.S.A) Corporation
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BFL4036 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BFL4036
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BFL4036
MOSFET N-CH 500V 9.6A TO220FI

MOSFET N-CH 500V 9.6A TO220FI

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-BFL4036 1381587-BFL4036 BFL4036
Product Name N-Channel 500 V 9.6 A 520 mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data