onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single BFL4036-1E

Description
Win Source Part Number: 1202562-BFL4036-1E Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 9.6A (Tc) Rds On (Max) @ Id, Vgs: 520mOhm @ 7A, 10V Power Dissipation (Max): 2W (Ta), 37W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220F-3FS Gate Charge (Qg) (Max) @ Vgs: 38.4 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1000 pF @ 30 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: ONSONSBFL4036-1E,215 6-BFL4036-1E-ON Base Product Number: BFL40 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1202562-BFL4036-1E Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 9.6A (Tc) Rds On (Max) @ Id, Vgs: 520mOhm @ 7A, 10V Power Dissipation (Max): 2W (Ta), 37W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220F-3FS Gate Charge (Qg) (Max) @ Vgs: 38.4 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1000 pF @ 30 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: ONSONSBFL4036-1E,215 6-BFL4036-1E-ON Base Product Number: BFL40 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1202562-BFL4036-1E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1202562-BFL4036-1E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1202562-BFL4036-1E
Win Source Part Number: 1202562-BFL4036-1E Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 9.6A (Tc) Rds On (Max) @ Id, Vgs: 520mOhm @ 7A, 10V Power Dissipation (Max): 2W (Ta), 37W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220F-3FS Gate Charge (Qg) (Max) @ Vgs: 38.4 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1000 pF @ 30 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: ONSONSBFL4036-1E,215 6-BFL4036-1E-ON Base Product Number: BFL40 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1202562-BFL4036-1E
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 9.6A (Tc)
Rds On (Max) @ Id, Vgs: 520mOhm @ 7A, 10V
Power Dissipation (Max): 2W (Ta), 37W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220F-3FS
Gate Charge (Qg) (Max) @ Vgs: 38.4 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1000 pF @ 30 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: ONSONSBFL4036-1E,2156-BFL4036-1E-ON
Base Product Number: BFL40
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BFL4036-1E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BFL4036-1E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BFL4036-1E
MOSFET N-CH 500V 9.6A TO220F-3FS

MOSFET N-CH 500V 9.6A TO220F-3FS

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1202562-BFL4036-1E BFL4036-1E
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 448-AIMBG120R040M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details