onsemi Single FETs, MOSFETs BFL4026-1E

Description
N-Channel 900V 3.5A (Tc) 2W (Ta), 35W (Tc) Through Hole TO-220F-3FS
Request a Quote Datasheet
Description
N-Channel 900V 3.5A (Tc) 2W (Ta), 35W (Tc) Through Hole TO-220F-3FS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BFL4026-1E-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BFL4026-1E-ND
Single FETs, MOSFETs BFL4026-1E-ND
N-Channel 900V 3.5A (Tc) 2W (Ta), 35W (Tc) Through Hole TO-220F-3FS

N-Channel 900V 3.5A (Tc) 2W (Ta), 35W (Tc) Through Hole TO-220F-3FS

Buy Now Datasheet
Singapore, Singapore
N-Channel 900V 5A MOSFET Transistor
278-BFL4026-1E
N-Channel 900V 5A MOSFET Transistor 278-BFL4026-1E
N-Channel Power MOSFET, 900V, 5A, 3.6Ω, TO-220F-3FS, 50-TUBE Product overview: BFL4026-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BFL4026-1E can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 900V, 5A, 3.6Ω, TO-220F-3FS, 50-TUBE Product overview: BFL4026-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BFL4026-1E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BFL4026-1E - 769980-BFL4026-1E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BFL4026-1E
769980-BFL4026-1E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BFL4026-1E 769980-BFL4026-1E
Manufacturer: ON Semiconductor Win Source Part Number: 769980-BFL4026-1E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Full Pack Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 3.5A (Tc) Family Name: BFL4026 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-220F-3FS Channel Type Type: N Drain Source Voltage: 900V Gate Charge (Qg) (Maximum) @ Vgs: 33nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 650pF @ 30V Vgs (Maximum): ±30V Power Dissipation (Maximum): 2W (Ta), 35W (Tc) Rds On (Maximum) @ Id, Vgs: 3.6 Ohm @ 2.5A, 10V ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 769980-BFL4026-1E
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 3.5A (Tc)
Family Name: BFL4026
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-220F-3FS
Channel Type Type: N
Drain Source Voltage: 900V
Gate Charge (Qg) (Maximum) @ Vgs: 33nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 650pF @ 30V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 2W (Ta), 35W (Tc)
Rds On (Maximum) @ Id, Vgs: 3.6 Ohm @ 2.5A, 10V
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NCH 10V DRIVE SERIES

MOSFET NCH 10V DRIVE SERIES

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BFL4026-1E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BFL4026-1E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BFL4026-1E
MOSFET N-CH 900V 3.5A TO220F-3FS

MOSFET N-CH 900V 3.5A TO220F-3FS

Supplier's Site
Trans MOSFET N-CH 900V 5A 3-Pin(3+Tab) TO-220FI(LS) Magazine - 598-BFL4026-1E - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 900V 5A 3-Pin(3+Tab) TO-220FI(LS) Magazine
598-BFL4026-1E
Trans MOSFET N-CH 900V 5A 3-Pin(3+Tab) TO-220FI(LS) Magazine 598-BFL4026-1E
Trans MOSFET N-CH 900V 5A 3-Pin(3+Tab) TO-220FI(LS) Magazine

Trans MOSFET N-CH 900V 5A 3-Pin(3+Tab) TO-220FI(LS) Magazine

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BFL4026-1E-ND 278-BFL4026-1E 769980-BFL4026-1E BFL4026-1E BFL4026-1E 598-BFL4026-1E
Product Name Single FETs, MOSFETs N-Channel 900V 5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BFL4026-1E MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Trans MOSFET N-CH 900V 5A 3-Pin(3+Tab) TO-220FI(LS) Magazine
Polarity N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3 TO-220; TO-220-3 Full Pack
PD 2000 milliwatts 2000 to 35000 milliwatts 2000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tube; Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data