onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - BFL4007 BFL4007

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1023231-BFL4007 Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta), 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FI(LS) Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 8.7A (Ta) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 46nC @ 10V Max Input Capacitance: 1200pF @ 30V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 680 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1023231-BFL4007 Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta), 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FI(LS) Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 8.7A (Ta) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 46nC @ 10V Max Input Capacitance: 1200pF @ 30V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 680 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BFL4007 - 1023231-BFL4007 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BFL4007
1023231-BFL4007
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BFL4007 1023231-BFL4007
Manufacturer: ON Semiconductor Win Source Part Number: 1023231-BFL4007 Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta), 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FI(LS) Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 8.7A (Ta) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 46nC @ 10V Max Input Capacitance: 1200pF @ 30V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 680 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1023231-BFL4007
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FI(LS)
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 8.7A (Ta)
Gate-Source Threshold Voltage: 5V @ 1mA
Max Gate Charge: 46nC @ 10V
Max Input Capacitance: 1200pF @ 30V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 680 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BFL4007 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BFL4007
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BFL4007
MOSFET N-CH 600V 8.7A TO220FI

MOSFET N-CH 600V 8.7A TO220FI

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1023231-BFL4007 BFL4007
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BFL4007 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 600 volts
PD 2000 to 40000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Surface Mount
Packing Method Tube; Tube
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details