onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF BF959G

Description
Win Source Part Number: 1049140-BF959G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Bulk Standard Package: 5,000 Power - Max: 625mW Voltage - Collector Emitter Breakdown (Max): 20V Current - Collector (Ic) (Max): 100mA Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 20mA, 10V Frequency - Transition: 700MHz Noise Figure (dB Typ @ f): 3dB @ 200MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Long Body Supplier Device Package: TO-92 (TO-226) Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BF959RL1G; FJN965TA; MPSA12; KSC1674OTA; KSC1730YTA; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: onsemi Other Names: 2156-BF959G-ON,ONSON SBF959G Base Product Number: BF959 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1049140-BF959G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Bulk Standard Package: 5,000 Power - Max: 625mW Voltage - Collector Emitter Breakdown (Max): 20V Current - Collector (Ic) (Max): 100mA Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 20mA, 10V Frequency - Transition: 700MHz Noise Figure (dB Typ @ f): 3dB @ 200MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Long Body Supplier Device Package: TO-92 (TO-226) Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BF959RL1G; FJN965TA; MPSA12; KSC1674OTA; KSC1730YTA; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: onsemi Other Names: 2156-BF959G-ON,ONSON SBF959G Base Product Number: BF959 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF - 1049140-BF959G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF
1049140-BF959G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF 1049140-BF959G
Win Source Part Number: 1049140-BF959G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Bulk Standard Package: 5,000 Power - Max: 625mW Voltage - Collector Emitter Breakdown (Max): 20V Current - Collector (Ic) (Max): 100mA Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 20mA, 10V Frequency - Transition: 700MHz Noise Figure (dB Typ @ f): 3dB @ 200MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Long Body Supplier Device Package: TO-92 (TO-226) Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BF959RL1G; FJN965TA; MPSA12; KSC1674OTA; KSC1730YTA; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: onsemi Other Names: 2156-BF959G-ON,ONSON SBF959G Base Product Number: BF959 Product Status: Obsolete

Win Source Part Number: 1049140-BF959G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Package: Bulk
Standard Package: 5,000
Power - Max: 625mW
Voltage - Collector Emitter Breakdown (Max): 20V
Current - Collector (Ic) (Max): 100mA
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 20mA, 10V
Frequency - Transition: 700MHz
Noise Figure (dB Typ @ f): 3dB @ 200MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Long Body
Supplier Device Package: TO-92 (TO-226)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BF959RL1G; FJN965TA; MPSA12; KSC1674OTA; KSC1730YTA;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: onsemi
Other Names: 2156-BF959G-ON,ONSONSBF959G
Base Product Number: BF959
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
283-BF959G
Bipolar Transistor 283-BF959G
VHF Transistor, TO-92 (TO-226) 5.33mm Body Height, 5000-BLKBX Product overview: BF959G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BF959G can be used for catalog matching and distributor lookup.

VHF Transistor, TO-92 (TO-226) 5.33mm Body Height, 5000-BLKBX Product overview: BF959G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BF959G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar RF Transistors - BF959G-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BF959G-ND
Bipolar RF Transistors BF959G-ND
RF Transistor NPN 20V 100mA 700MHz 625mW Through Hole TO-92 (TO-226)

RF Transistor NPN 20V 100mA 700MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BF959G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BF959G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BF959G
RF TRANS NPN 20V 700MHZ TO92-3

RF TRANS NPN 20V 700MHZ TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 1049140-BF959G 283-BF959G BF959G-ND BF959G
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF Bipolar Transistor Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-92; SOT3 TO-92; TO-226-3, TO-92-3 Long Body
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Power Gain 40 dB
Output Power 0.6250 watts 0.6250 watts
Unlock Full Specs
to access all available technical data