onsemi Single Bipolar Transistors BF721T1G

Description
Bipolar (BJT) Transistor PNP 300V 50mA 60MHz 1.5W Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 300V 50mA 60MHz 1.5W Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BF721T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BF721T1GOSTR-ND
Single Bipolar Transistors BF721T1GOSTR-ND
Bipolar (BJT) Transistor PNP 300V 50mA 60MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 300V 50mA 60MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Singapore, Singapore
SMD 300V 0.05A 1500mW Bipolar Transistor
276-BF721T1G
SMD 300V 0.05A 1500mW Bipolar Transistor 276-BF721T1G
PNP BJT 300V 0.05A 1500mW SOT-223 Surface Mount Transistor Product overview: BF721T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300V, 0.05A, 1500mW. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 300V, 0.05A, 1500mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF721T1G can be used for catalog matching and distributor lookup.

PNP BJT 300V 0.05A 1500mW SOT-223 Surface Mount Transistor Product overview: BF721T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300V, 0.05A, 1500mW. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 300V, 0.05A, 1500mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF721T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BF721T1G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Small Signal Transistor

PNP Bipolar Small Signal Transistor

Supplier's Site Datasheet
 - BF721T1G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Small Signal Transistor

PNP Bipolar Small Signal Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BF721T1G - 011550-BF721T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BF721T1G
011550-BF721T1G
TRANSISTORS - Transistors (BJT) - Single - BF721T1G 011550-BF721T1G
Manufacturer: ON Semiconductor Win Source Part Number: 011550-BF721T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 60MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 800mV @ 5mA, 30mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 50 @ 25mA, 20V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 011550-BF721T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 60MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 800mV @ 5mA, 30mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 25mA, 20V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BF721T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BF721T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BF721T1G
TRANS PNP 300V 0.05A SOT223

TRANS PNP 300V 0.05A SOT223

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BF721T1G
Bipolar Transistors - BJT BF721T1G
Bipolar Transistors - BJT 100mA 300V PNP

Bipolar Transistors - BJT 100mA 300V PNP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BF721T1GOSTR-ND 276-BF721T1G BF721T1G 011550-BF721T1G BF721T1G BF721T1G
Product Name Single Bipolar Transistors SMD 300V 0.05A 1500mW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BF721T1G Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP PNP; PNP
Package Type TO-261-4, TO-261AA SOT223; SOT-223 (TO-261) 4 LEAD SOT3; SOT-223
IC(max) 50 milliamps 50 milliamps
VCBO 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697350 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
80 V, 1 A NPN medium power transistors - BC56-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
7 suppliers
 - BC850CWE6327 - Rochester Electronics
Infineon Technologies AG
Specs
Polarity NPN
Package Type SOT323
Packing Method Tape Reel; Tape & Reel
View Details