Bipolar (BJT) Transistor PNP 300V 50mA 60MHz 1.5W Surface Mount SOT-223 (TO-261)
TRANS PNP 300V 0.05A SOT223
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BF721T1-ND | BF721T1 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |