onsemi 300V 100mA 60MHz Bipolar Transistor BF720T1G

Description
NPN BJT Transistor, 300V, 100mA, 60MHz, SOT-223 Product overview: BF720T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 100mA, 60MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 100mA, 60MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF720T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT Transistor, 300V, 100mA, 60MHz, SOT-223 Product overview: BF720T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 100mA, 60MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 100mA, 60MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF720T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 100mA 60MHz Bipolar Transistor
276-BF720T1G
300V 100mA 60MHz Bipolar Transistor 276-BF720T1G
NPN BJT Transistor, 300V, 100mA, 60MHz, SOT-223 Product overview: BF720T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 100mA, 60MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 100mA, 60MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF720T1G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 300V, 100mA, 60MHz, SOT-223 Product overview: BF720T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 100mA, 60MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 100mA, 60MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF720T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BF720T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BF720T1GOSCT-ND
Single Bipolar Transistors BF720T1GOSCT-ND
Bipolar (BJT) Transistor NPN 300V 100mA 60MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 300V 100mA 60MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - BF720T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BF720T1GOSDKR-ND
Single Bipolar Transistors BF720T1GOSDKR-ND
Bipolar (BJT) Transistor NPN 300V 100mA 60MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 300V 100mA 60MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - BF720T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BF720T1GOSTR-ND
Single Bipolar Transistors BF720T1GOSTR-ND
Bipolar (BJT) Transistor NPN 300V 100mA 60MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 300V 100mA 60MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BF720T1G - 079621-BF720T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BF720T1G
079621-BF720T1G
TRANSISTORS - Transistors (BJT) - Single - BF720T1G 079621-BF720T1G
Manufacturer: ON Semiconductor Win Source Part Number: 079621-BF720T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 60MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 600mV @ 5mA, 30mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 50 @ 25mA, 20V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 079621-BF720T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 60MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 600mV @ 5mA, 30mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 25mA, 20V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar Transistor, Npn, 300V; Transistor Polarity Onsemi - 45J0620 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 300V; Transistor Polarity Onsemi
45J0620
Bipolar Transistor, Npn, 300V; Transistor Polarity Onsemi 45J0620
BIPOLAR TRANSISTOR, NPN, 300V; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:100mA; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:60MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 300V; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:100mA; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:60MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Npn, 300V, 0.1A, Sot-223-4; Transistor Polarity Onsemi - 29X5981 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 300V, 0.1A, Sot-223-4; Transistor Polarity Onsemi
29X5981
Transistor, Npn, 300V, 0.1A, Sot-223-4; Transistor Polarity Onsemi 29X5981
TRANSISTOR, NPN, 300V, 0.1A, SOT-223-4; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:100mA; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 300V, 0.1A, SOT-223-4; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:100mA; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Single Bipolar Transistors - BF720T1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BF720T1G
Single Bipolar Transistors BF720T1G
TRANS NPN 300V 0.1A SOT223

TRANS NPN 300V 0.1A SOT223

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BF720T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BF720T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BF720T1G
TRANS NPN 300V 0.1A SOT223

TRANS NPN 300V 0.1A SOT223

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BF720T1G
Bipolar Transistors - BJT BF720T1G
Bipolar Transistors - BJT 100mA 300V NPN

Bipolar Transistors - BJT 100mA 300V NPN

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BF720T1G BF720T1GOSCT-ND 079621-BF720T1G 45J0620 29X5981 BF720T1G BF720T1G BF720T1G
Product Name 300V 100mA 60MHz Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BF720T1G Bipolar Transistor, Npn, 300V; Transistor Polarity Onsemi Transistor, Npn, 300V, 0.1A, Sot-223-4; Transistor Polarity Onsemi Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN NPN; NPN NPN NPN NPN; NPN
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 300 volts 300 volts 300 volts 300 volts
VCBO 300 volts
fT 60 MHz
Unlock Full Specs
to access all available technical data