onsemi Transistor, Npn, 300V, 0.1A, Sot-223-4; Transistor Polarity Onsemi BF720T1G.

Description
TRANSISTOR, NPN, 300V, 0.1A, SOT-223-4; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:100mA; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR, NPN, 300V, 0.1A, SOT-223-4; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:100mA; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The BF720T1G is an NPN silicon transistor in a SOT-223 package, designed for surface mount applications with a 4-pin configuration. It has a collector-emitter voltage rating of 300 Vdc, a continuous collector current of 100 mAdc, and a total power dissipation of 1.5 W at 25°C. The device is AEC-Q101 qualified and PPAP capable, meets RoHS compliance, and is Pb-free and halogen-free. Its thermal resistance from junction to ambient is 83.3 °C/W when mounted on a standard PCB. The package dimensions are specified for SOT-223 (TO-261), case 318E-04, with a footprint supporting standard soldering practices.

Datasheet Summary
Powered by GS/AI

The BF720T1G is an NPN silicon transistor in a SOT-223 package, designed for surface mount applications with a 4-pin configuration. It has a collector-emitter voltage rating of 300 Vdc, a continuous collector current of 100 mAdc, and a total power dissipation of 1.5 W at 25°C. The device is AEC-Q101 qualified and PPAP capable, meets RoHS compliance, and is Pb-free and halogen-free. Its thermal resistance from junction to ambient is 83.3 °C/W when mounted on a standard PCB. The package dimensions are specified for SOT-223 (TO-261), case 318E-04, with a footprint supporting standard soldering practices.

Suppliers

Company
Product
Description
Supplier Links
Transistor, Npn, 300V, 0.1A, Sot-223-4; Transistor Polarity Onsemi - 25AC6336 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 300V, 0.1A, Sot-223-4; Transistor Polarity Onsemi
25AC6336
Transistor, Npn, 300V, 0.1A, Sot-223-4; Transistor Polarity Onsemi 25AC6336
TRANSISTOR, NPN, 300V, 0.1A, SOT-223-4; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:100mA; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 300V, 0.1A, SOT-223-4; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:100mA; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 25AC6336
Product Name Transistor, Npn, 300V, 0.1A, Sot-223-4; Transistor Polarity Onsemi
Transistor Type Transistor, Npn, 300V, 0.1A, Sot-223-4; Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
MOSFETs - 2060067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Transistor Technology / Material Si
View Details