Win Source Part Number: 1030374-BF493SG
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 5,000
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 350 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 2V @ 2mA, 20mA
Current - Collector Cutoff (Max): 10nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 10mA, 10V
Frequency - Transition: 50MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Long Body
Supplier Device Package: TO-92 (TO-226)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BF493S; MPSA93; MPSA93G; 2N4402TFR; KSA1625KTA;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: 2156-BF493SG-ON,ONSO
Base Product Number: BF493
Product Status: Obsolete
Bipolar (BJT) Transistor PNP 350V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)
PNP BJT 350V 500mA 50MHz TO-92 Transistor Product overview: BF493SG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 500mA, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 500mA, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF493SG can be used for catalog matching and distributor lookup.
TRANS PNP 350V 0.5A TO92
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1030374-BF493SG | BF493SG-ND | 276-BF493SG | BF493SG |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | 350V 500mA 50MHz Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | |
| Package Type | TO-92; SOT3 | TO-92; TO-226-3, TO-92-3 Long Body | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |
| Power Gain | 40 dB | |||
| Operating Frequency | 50 MHz |