onsemi Single Bipolar Transistors BF493S

Description
Bipolar (BJT) Transistor PNP 350V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 350V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BF493S-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BF493S-ND
Single Bipolar Transistors BF493S-ND
Bipolar (BJT) Transistor PNP 350V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor PNP 350V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1377984-BF493S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1377984-BF493S
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1377984-BF493S
Win Source Part Number: 1377984-BF493S Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Bulk Product Status: Obsolete Package / Case: TO-226-3, TO-92-3 Long Body Supplier Device Package: TO-92 (TO-226) Base Product Number: BF493 Mounting Type: Through Hole HTSUS: 8541.21.0095 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: PNP Current - Collector (Ic) (Max): 500 mA Voltage - Collector Emitter Breakdown (Max): 350 V DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 10mA, 10V Vce Saturation (Max) @ Ib, Ic: 2V @ 2mA, 20mA Current - Collector Cutoff (Max): 10nA Frequency - Transition: 50MHz Power - Max: 625 mW

Win Source Part Number: 1377984-BF493S
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Bulk
Product Status: Obsolete
Package / Case: TO-226-3, TO-92-3 Long Body
Supplier Device Package: TO-92 (TO-226)
Base Product Number: BF493
Mounting Type: Through Hole
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 500 mA
Voltage - Collector Emitter Breakdown (Max): 350 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 10mA, 10V
Vce Saturation (Max) @ Ib, Ic: 2V @ 2mA, 20mA
Current - Collector Cutoff (Max): 10nA
Frequency - Transition: 50MHz
Power - Max: 625 mW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BF493S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BF493S
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BF493S
TRANS PNP 350V 0.5A TO92

TRANS PNP 350V 0.5A TO92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number BF493S-ND 1377984-BF493S BF493S
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data