Bipolar (BJT) Transistor PNP 250V 500mA 60MHz 830mW Through Hole TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 807052-BF423
Packaging: Bulk
Mounting Style: Through Hole
Power - Max: 830mW
Transistor Type: PNP
Frequency - Transition: 60MHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 250V
Current - Collector Cutoff (Maximum): 10nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 2mA, 20mA
Part Number Series: BF423
DC Current Gain (hFE) (Min) at Ic, Vce: 50 at 25mA, 20V
TRANS PNP 250V 0.05A TO-92 Product overview: BF423 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF423 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | BF423OS-ND | 807052-BF423 | 276-BF423 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BF423 | 250V 0.05A Bipolar Transistor |
| Polarity | PNP | PNP | PNP |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body | TO-92; SOT3 | |
| Packing Method | Bulk; Bulk | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |
| Power Gain | 50 dB |