Bipolar (BJT) Transistor NPN 250V 50mA 60MHz 830mW Through Hole TO-92 (TO-226)
TRANS NPN 250V 0.05A TO92
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BF422RL1G-ND | BF422RL1G |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |