onsemi Single Bipolar Transistors BF422G

Description
Bipolar (BJT) Transistor NPN 250V 50mA 60MHz 830mW Through Hole TO-92 (TO-226)
Request a Quote
Description
Bipolar (BJT) Transistor NPN 250V 50mA 60MHz 830mW Through Hole TO-92 (TO-226)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BF422G is an NPN silicon bipolar transistor in a TO-92 (TO-226AA) package, rated for a collector-emitter voltage of 250 Vdc and a continuous collector current of 50 mA. It dissipates up to 830 mW at 25°C with a derating of 6.6 mW/°C. The device has a current gain (hFE) of at least 50 at IC = 25 mA and VCE = 20 V, a current gain-bandwidth product of 60 MHz, and a collector-emitter saturation voltage of no more than 0.5 V at IC = 20 mA and IB = 2 mA. It is Pb-free and meets RoHS compliance.

Datasheet Summary
Powered by GS/AI

The BF422G is an NPN silicon bipolar transistor in a TO-92 (TO-226AA) package, rated for a collector-emitter voltage of 250 Vdc and a continuous collector current of 50 mA. It dissipates up to 830 mW at 25°C with a derating of 6.6 mW/°C. The device has a current gain (hFE) of at least 50 at IC = 25 mA and VCE = 20 V, a current gain-bandwidth product of 60 MHz, and a collector-emitter saturation voltage of no more than 0.5 V at IC = 20 mA and IB = 2 mA. It is Pb-free and meets RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BF422GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BF422GOS-ND
Single Bipolar Transistors BF422GOS-ND
Bipolar (BJT) Transistor NPN 250V 50mA 60MHz 830mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN 250V 50mA 60MHz 830mW Through Hole TO-92 (TO-226)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number BF422GOS-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMZH120R030M1TXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
2 suppliers
Igbt Module, 2.6V, 75A; Continuous Collector Current Fuji Electric - 56P5499 - Newark, An Avnet Company
Specs
Transistor Type IGBT
Package Type TO-3
View Details
IGBT MODULE,1 PHASE,FR11,460A,600V CLASS - SK-H1-QOUT-E460 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details