Bipolar (BJT) Transistor PNP 300V 50mA 60MHz 830mW Through Hole TO-92 (TO-226)
TRANS PNP 300V 0.05A TO92
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BF421ZL1G-ND | BF421ZL1G |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |