Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 769967-BF256C
Packaging: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA)
Current Rating: 18mA
Transistor Type: N-Channel JFET
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Voltage Rating DC: 30V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
JFET N-CH 30V 18MA TO92 Product overview: BF256C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 18MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 18MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF256C can be used for catalog matching and distributor lookup.
RF Mosfet N-Channel JFET TO-92-3
RF MOSFET JFET 30V TO92-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 769967-BF256C | 285-BF256C | BF256C-ND | BF256C |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF256C | 30V 18MA MOSFET Transistor | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Transistor Type | JFET | |||
| Polarity | N-Channel | N-Channel | ||
| Package Type | TO-92; SOT3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-92-3 |