RF Mosfet N-Channel JFET TO-92-3
JFETs N-Channel Transistor Product overview: BF256B from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-BF256B can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 100189-BF256B
Packaging: Bulk
Voltage Rating: 30V
Current Rating: 13mA
Transistor Polarity: N-Channel JFET
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs
RF MOSFET JFET 30V TO92-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | RF Transistors | RF MOSFET Transistors |
| Product Number | BF256BFS-ND | 288-BF256B | 100189-BF256B | BF256B | BF256B |
| Product Name | RF FETs, MOSFETs | N-Channel Bipolar Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF256B | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | Bulk | TO-92; SOT3; TO-92-3 | TO-92; TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) |
| Packing Method | Bulk | Bulk; Bulk | |||
| PD | 350 milliwatts |