onsemi RF FETs, MOSFETs BF256A

Description
RF Mosfet N-Channel JFET 800MHz 11dB TO-92 (TO-226)
Request a Quote Datasheet
Description
RF Mosfet N-Channel JFET 800MHz 11dB TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - BF256A-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
BF256A-ND
RF FETs, MOSFETs BF256A-ND
RF Mosfet N-Channel JFET 800MHz 11dB TO-92 (TO-226)

RF Mosfet N-Channel JFET 800MHz 11dB TO-92 (TO-226)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF256A - 1023184-BF256A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF256A
1023184-BF256A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF256A 1023184-BF256A
Manufacturer: ON Semiconductor Win Source Part Number: 1023184-BF256A Packaging: Bulk Voltage Rating: 30V Current Rating: 7mA Frequency: 800MHz Gain: 11dB Transistor Polarity: N-Channel JFET Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-92-3 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1023184-BF256A
Packaging: Bulk
Voltage Rating: 30V
Current Rating: 7mA
Frequency: 800MHz
Gain: 11dB
Transistor Polarity: N-Channel JFET
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BF256A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BF256A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BF256A
RF MOSFET JFET 30V TO92

RF MOSFET JFET 30V TO92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number BF256A-ND 1023184-BF256A BF256A
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF256A Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-92; TO-226-3, TO-92-3 Long Body TO-92; SOT3; TO-92-3 TO-92; TO-92 (TO-226)
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGB30N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065040B3 - Acme Chip Technology Co., Limited
Specs
Package Type Surface Mount
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
3 suppliers