JFET N-Channel 25V 625mW Through Hole TO-92-3
JFET N-CH 25V 625MW TO92 Product overview: BF246B from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 625MW. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 625MW, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-BF246B can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 807129-BF246B
Packaging: Bulk
Mounting Style: Through Hole
FET Type: N-Channel
Power - Max: 625mW
Voltage - Breakdown (V(BR)GSS): 25V
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current - Drain (Idss) at Vds (Vgs=0): 60mA at 15V
Voltage - Cutoff (VGS off) at Id: 600mV at 10nA
Part Number Series: BF246
JFET N-CH 25V TO92-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors | RF Transistors |
| Product Number | BF246B-ND | 288-BF246B | 807129-BF246B | BF246B |
| Product Name | JFETs | 25V 625MW Bipolar Transistor | JFETs (Junction Field Effect) - BF246B | Discrete Semiconductor Products - Transistors - JFETs |
| Polarity | N-Channel | N-Channel | ||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; SOT3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | |
| PD | 625 milliwatts |