Win Source Part Number: 1111746-BDX54CTU
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 1,000
Power - Max: 60 W
Voltage - Collector Emitter Breakdown (Max): 100 V
Current - Collector (Ic) (Max): 8 A
Transistor Type: PNP - Darlington
Vce Saturation (Max) @ Ib, Ic: 2V @ 12mA, 3A
Current - Collector Cutoff (Max): 500µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 750 @ 3A, 3V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 1990-BDX54CTU,ONSONS
Base Product Number: BDX54
Product Status: Obsolete
PNP Darlington Power Transistor, 100V, 8A, 65W, TO-220 Product overview: BDX54CTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A, 65W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 8A, 65W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDX54CTU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP - Darlington 100V 8A 60W Through Hole TO-220-3
TRANS PNP DARL 100V 8A TO220-3
TRANS PNP DARL 100V 8A TO220-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1111746-BDX54CTU | 276-BDX54CTU | BDX54CTU-ND | BDX54CTU | BDX54CTU |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | 100V 8A 65W TO-220 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP | PNP - Darlington; PNP | |
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 | TO-220; TO-220-3 | ||
| IC(max) | 8000 milliamps | -8000 milliamps | 8000 milliamps | 8000 milliamps | |
| Power Gain | 750 dB | ||||
| Output Power | 60 watts | 60 watts |