Bipolar (BJT) Transistor PNP - Darlington 100V 8A 65W Through Hole TO-220
PNP Darlington Transistor 100V 8A 65W TO-220AB Product overview: BDX54CG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A, 65W. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 8A, 65W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDX54CG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 079619-BDX54CG
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 2V @ 12mA, 3A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 750 @ 3A, 3V
Maximum Power Dissipation: 65W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
TRANS PNP DARL 100V 8A TO220
DARLINGTON TRANSISTOR, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:100V; Transition Frequency ft:-; Power Dissipation Pd:65W; DC Collector Current:8A; DC Current Gain hFE:750hFE; Transistor Case Style:TO-220; RoHS Compliant: Yes
TRANS PNP DARL 100V 8A TO220
Darlington Transistors 8A 100V Bipolar Power PNP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | BDX54CGOS-ND | 276-BDX54CG | 079619-BDX54CG | BDX54CG | 37K9428 | BDX54CG | BDX54CG |
| Product Name | Single Bipolar Transistors | 100V 8A 65W Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BDX54CG | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistor, To-220; Transistor Polarity Onsemi | Single Bipolar Transistors | Darlington Transistors |
| Polarity | PNP | PNP | PNP; PNP - Darlington | PNP - Darlington; PNP | |||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | TO-3; TO-220 | TO-220; TO-220-3 | |||
| IC(max) | 8000 milliamps | 8000 milliamps | 8000 milliamps | 8000 milliamps | |||
| VCEO | 100 volts | 100 volts | 100 volts | ||||
| VCBO | 100 volts |