onsemi 60V 8A TO-220 Bipolar Transistor BDX54ATU

Description
TRANS PNP DARL 60V 8A TO-220 Product overview: BDX54ATU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 8A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDX54ATU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP DARL 60V 8A TO-220 Product overview: BDX54ATU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 8A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDX54ATU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 8A TO-220 Bipolar Transistor
276-BDX54ATU
60V 8A TO-220 Bipolar Transistor 276-BDX54ATU
TRANS PNP DARL 60V 8A TO-220 Product overview: BDX54ATU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 8A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDX54ATU can be used for catalog matching and distributor lookup.

TRANS PNP DARL 60V 8A TO-220 Product overview: BDX54ATU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 8A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDX54ATU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BDX54ATU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BDX54ATU-ND
Single Bipolar Transistors BDX54ATU-ND
Bipolar (BJT) Transistor PNP - Darlington 60V 8A 60W Through Hole TO-220-3

Bipolar (BJT) Transistor PNP - Darlington 60V 8A 60W Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BDX54ATU - 011547-BDX54ATU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BDX54ATU
011547-BDX54ATU
TRANSISTORS - Transistors (BJT) - Single - BDX54ATU 011547-BDX54ATU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 011547-BDX54ATU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 2V @ 12mA, 3A Collector Cut-off Current(Max): 500μA Typical Gain (hFE) (Min): 750 @ 3A, 3V Maximum Power Dissipation: 60W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial Quantity per package: 50

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 011547-BDX54ATU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 2V @ 12mA, 3A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 750 @ 3A, 3V
Maximum Power Dissipation: 60W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BDX54ATU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BDX54ATU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BDX54ATU
TRANS PNP DARL 60V 8A TO220-3

TRANS PNP DARL 60V 8A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-BDX54ATU BDX54ATU-ND 011547-BDX54ATU BDX54ATU
Product Name 60V 8A TO-220 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BDX54ATU Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP - Darlington
IC(max) 8000 milliamps 8000 milliamps
VCEO 60 volts 60 volts
VCBO -60 volts
Unlock Full Specs
to access all available technical data