Bipolar (BJT) Transistor NPN - Darlington 45V 8A 60W Through Hole TO-220-3
Manufacturer: ON Semiconductor
Win Source Part Number: 913290-BDX53TU
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN - Darlington 45 V 8 A - 60 W Through Hole TO-220-3
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: BDX53
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
NPN BJT 45V 8A TO-220 Darlington Transistor Product overview: BDX53TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 8A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 8A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDX53TU can be used for catalog matching and distributor lookup.
TRANS NPN DARL 45V 8A TO220-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BDX53TU-ND | 913290-BDX53TU | 276-BDX53TU | BDX53TU |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BDX53TU | 45V 8A TO-220 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220-3 | ||
| IC(max) | 8000 milliamps | 8000 milliamps | ||
| VCEO | 45 volts | 45 volts |