Darlington Transistors NPN Epitaxial Sil Product overview: BDX53CTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BDX53CTU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 079617-BDX53CTU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Family Name: BDX53C
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 2V @ 12mA, 3A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 750 @ 3A, 3V
Maximum Power Dissipation: 60W
Alternative Parts (Cross-Reference): BDX53C; BD901; BDW73C-S;
Introduction Date: November 14, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial
Quantity per package: 1k pcs
Bipolar (BJT) Transistor NPN - Darlington 100V 8A 60W Through Hole TO-220-3
Bipolar (BJT) Transistor NPN - Darlington 100V 8A 60W Through Hole TO-220-3
TRANS NPN DARL 100V 8A TO220-3
TRANS NPN DARL 100V 8A TO220-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Darlington Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2088-BDX53CTU | 079617-BDX53CTU | BDX53CTU-ND | BDX53CTU | BDX53CTU |
| Product Name | MOSFET Transistor | TRANSISTORS - Transistors (BJT) - Single - BDX53CTU | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| PD | 60 milliwatts | 60000 milliwatts | |||
| Package Type | Tube | TO-220; SOT3; TO-220 | TO-220; TO-220-3 | TO-220; TO-220-3 | |
| Packing Method | Tube | Rail; Tube; Tube/Rail | Tube; Tube,Tube | ||
| Polarity | NPN; NPN | NPN | NPN - Darlington; NPN |