Manufacturer: ON Semiconductor
Win Source Part Number: 913289-BDX53BTU
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN - Darlington 80 V 8 A - 60 W Through Hole TO-220-3
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: BDX53
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Bipolar (BJT) Transistor NPN - Darlington 80V 8A 60W Through Hole TO-220-3
TRANS NPN DARL 80V 8A TO220-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 913289-BDX53BTU | BDX53BTU-ND | BDX53BTU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BDX53BTU | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN |